Status: | Unknown |
---|---|
Series: | MKP338 6 Y2 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
3,070
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
17,418
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
11,250
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
2,346
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
2,250
in stock
|
Buy Now | |
element14
from US$0.47
|
1,354
in stock
|
Buy Now | |
Farnell
from US$0.53
|
1,354
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
870
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,500
in stock
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now |
AEC-Q200 qualified (rev. C) up to 105 °C |
THB grade IIB compliant (pitch ≥ 15 mm): 85 °C, 85 % RH, 500 h at URAC |
High temperature capabilities, up to 125 °C |
Applications |
---|
Standard line bypass (between line and ground) Y2 applications |
Line bypass application for continuous operation |
See also application note: www.vishay.com/doc?28153 |
Agency Certificates and Approvals (*.pdf) |
---|
CB Test Certificate |
ENEC Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKP338 6 Y2 |
General Information |
---|
EMI-KIT-XY Sample Kit |
Introduction |
Selection Guide |
Product Literature |
---|
Selector Guide |
Capabilities Brochure |
Capabilities |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Y2 MKP 0,022 F 20% 300 VAC PITCH 15MM | Future Electronics |
Safety Capacitor, 0.022 uF, 300 VAC, ± 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor RFI MKP Y2 300Vac 22nF | RS |
Suppression Cap, 22000Pf, Class Y2, 300V | Newark Electronics |
FF 22nF 300Vac 20% Y2 P15 MKP | Rutronik |
CAP, 0.022µF, 20%, PP | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Safety Capacitor, 0.022 uF, 300 VAC, � 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
MKP 338 22nF Polypropylene Film Capacitor 300 V ac +/-20%, Through Hole | Vishay Dale BFC233860223 | RS Americas |
Where can I find additional details, specifications and documents for a BFC233860223?
Additional datasheets, footprints and schematics for BFC233860223 are listed on our Part Details page. You can also find images and similar parts to BFC233860223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233860223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233860223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233860223 fall under?
The BFC233860223 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233860223 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233860223 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233860223 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC233860223 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, RS and Newark Electronics have stock available or on a lead time for BFC233860223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233860223 often in real-time on the comparison pages.
What if I can't find stock of BFC233860223?
You can fill out our help required form which you can use to request a quote for BFC233860223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.