BFC233860222 More Passive Components by Vishay Intertechnology

Interference Suppression Film Capacitor - Class Y2 Radial MKP 300 VAC - Line to Ground Application

Status: Unknown
Series: MKP338 6 Y2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for RS
RS
from US$0.56
3,635
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.15
14,300
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.15
6,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.84
3,013
in stock
Buy Now
Logo for element14
element14
from US$0.57
2,132
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.57
1,932
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
25,500
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.70
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

AEC-Q200 qualified (rev. C) up to 105 °C
THB grade IIB compliant (pitch ≥ 15 mm): 85 °C, 85 % RH, 500 h at URAC
High temperature capabilities, up to 125 °C
Applications
Standard line bypass (between line and ground) Y2 applications
Line bypass application for continuous operation
See also application note: www.vishay.com/doc?28153

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free No
GREEN No

Alternative Descriptions

Y2 MKP 0,0022 F 20% 300 VAC PITCH 7,5MM | Future Electronics
Capacitor RFI MKP Y2 300Vac 2.2nF | RS
Suppression Cap, 2200Pf, Class Y2, 300V | Newark Electronics
CAP, 2200PF, 20%, PP | element14
Safety Capacitor, 2200 pF, 300 VAC, � 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus
FF 2,2nF 300Vac 20% Y2 P15 MKP | Rutronik
Safety Capacitor, 2200 pF, 300 VAC, ± 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America
MKP 338 2.2nF Polypropylene Film Capacitor 300 V ac +/-20%, Through Hole | Vishay Dale BFC233860222 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BFC233860222?

Additional datasheets, footprints and schematics for BFC233860222 are listed on our Part Details page. You can also find images and similar parts to BFC233860222 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BFC233860222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233860222 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BFC233860222 fall under?

The BFC233860222 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to BFC233860222 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233860222 you can contact the distributor directly for product support, shipping queries etc.

Is the BFC233860222 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for BFC233860222 have stock available?

Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for BFC233860222.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BFC233860222 often in real-time on the comparison pages.

What if I can't find stock of BFC233860222?

You can fill out our help required form which you can use to request a quote for BFC233860222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay