BFC233840105

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC233840105
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC233840105
Series Information for BFC233840105 - Vishay Intertechnology

Features

  • feature
    - 15 mm to 55 mm lead pitch - 7 A max. IRMS at 10 u03bcF - Self-healing properties

Description

CAP 1µF 20% PP

Specifications

Capacitance:
1µF
Suppression Class:
X2
Product Range:
MKP3384 X2 Series
Voltage Rating X:
300V
Voltage Rating Y:
-
Capacitor Dielectric Type:
PP (Polypropylene)
Capacitance Tolerance:
± 20%
dv/dt Rating:
100V/µs
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Operating Temperature Min:
-55°C
Operating Temperature Max:
105°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitor Application:
Safety / Suppression
Climatic Category:
55/105/56/B
External Depth:
22mm
External Length / Height:
26mm
External Width:
12mm
Height:
26mm
Lead Diameter:
0.8mm
Lead Length:
5mm
Lead Spacing:
22.5mm
Operating Temperature Range:
-55°C to +105°C
Voltage Rating VAC:
300V

Alternate Descriptions

Avnet America

Cap Film 1uF 300VAC PP 20% 26 X 12 X 22mm RDL 22.5mm Loose in Box

Avnet America product

Avnet Europe

Cap Film 1uF 300VAC PP 20% 26 X 12 X 22mm RDL 22.5mm Loose in Box

Avnet Europe product