Status: | Unknown |
---|---|
Series: | MKP3382 X2 Series |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.42
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
800
in stock
|
Buy Now | |
element14
from US$2.07
|
800
in stock
|
Buy Now | |
Future Electronics
from US$1.95
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$2.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Suppression Class | X2 |
Product Range | MKP3382 X2 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitor Polypropylene Pp Film 1Uf, 630V, 20%, Radial | Newark Electronics |
CAPACITOR POLYPROPYLENE PP FILM 1UF, 630V, 20%, RADIAL | element14 |
BFC Series 310 VAC 1 uF â–’20 % 22.5 mm Pitch Radial Suppression Film Capacitor | Future Electronics |
Safety Capacitor, 1 uF, 310 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, X2 MKP 1?F ?20% 310Vac Pitch 22,5mm | BC Components / Vishay BFC233824105 | RS Americas |
Safety Capacitor, 1 uF, 310 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC233824105?
Additional datasheets, footprints and schematics for BFC233824105 are listed on our Part Details page. You can also find images and similar parts to BFC233824105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233824105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233824105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233824105 fall under?
The BFC233824105 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233824105 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233824105 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233824105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC233824105 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BFC233824105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233824105 often in real-time on the comparison pages.
What if I can't find stock of BFC233824105?
You can fill out our help required form which you can use to request a quote for BFC233824105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.