BFC233820335

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC233820335
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC233820335
Series Information for BFC233820335 - Vishay Intertechnology

Features

  • feature
    - 7.5 mm to 27.5 mm lead pitch - Supplied loose in box, taped on reel

Description

CAP 3.3µF 20% PP

Specifications

Capacitance:
3.3µF
Suppression Class:
X2
Product Range:
MKP3382 X2 Series
Voltage Rating X:
310V
Voltage Rating Y:
-
Capacitor Dielectric Type:
PP (Polypropylene)
Capacitance Tolerance:
± 20%
dv/dt Rating:
-
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Operating Temperature Min:
-55°C
Operating Temperature Max:
105°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Approval Bodies:
CSA D FI IMQ N OVE S SEV UL VDE
Capacitor Application:
Safety / Suppression
External Depth:
21mm
External Length / Height:
31mm
External Width:
31mm
Lead Diameter:
0.8mm
Lead Spacing:
27.5mm
Operating Temperature Range:
-55°C to +105°C
Pulse Rise Time:
100µs
Voltage Rating VAC:
440V

Alternate Descriptions

Avnet America

Cap Film 3.3uF 630V PP 20% (31.5 X 18 X 28mm) Radial 27.5mm 110°C Loose in Box

Avnet America product

Avnet Europe

Cap Film 3.3uF 630V PP 20% (31.5 X 18 X 28mm) Radial 27.5mm 110°C Loose in Box

Avnet Europe product

Future Electronics

MKP338 2 X2 Series 630 V 3.3 uF LS=27.5 mm X2 Metallized PP Film Capacitor