Status: | Unknown |
---|---|
Series: | MKP3382 X2 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
Future Electronics
from US$0.44
|
14,250
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
6,300
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
4,500
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
250
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,250
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Suppression Class | X2 |
Product Range | MKP3382 X2 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 400V/µs |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | - |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA D FI IMQ N OVE S SEV UL VDE |
Pulse Rise Time | 100µs |
Voltage Rating VAC | 440V |
MKP3382X2 Series 630 V 0.22 uF ▒20 % LS=15 mm Metallized PP Film Capacitor | Future Electronics |
FF 220nF 310Vac 20% X2 P15 MKP | Rutronik |
Capacitor Pp Film 0.22Uf, 630V, 20%, Radial | Newark Electronics |
Safety Capacitor, 0.22 uF, 310 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Safety Capacitor, 0.22 uF, 310 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Capacitor, Radial, 0.22, 275 VDC, +/-20%, Radial Leaded, 105 C, 31 mm | BC Components / Vishay BFC233820224 | RS Americas |
CAP, 0.22µF, 20%, PP | element14 |
Where can I find additional details, specifications and documents for a BFC233820224?
Additional datasheets, footprints and schematics for BFC233820224 are listed on our Part Details page. You can also find images and similar parts to BFC233820224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233820224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233820224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233820224 fall under?
The BFC233820224 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233820224 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233820224 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233820224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC233820224 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for BFC233820224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233820224 often in real-time on the comparison pages.
What if I can't find stock of BFC233820224?
You can fill out our help required form which you can use to request a quote for BFC233820224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.