Status: | Unknown |
---|---|
Series: | MKP3382 X2 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Capacitance | 1500pF |
---|---|
Suppression Class | X2 |
Product Range | MKP3382 X2 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 600V/µs |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA D FI IMQ N OVE S SEV UL VDE |
Capacitor Application | Safety / Suppression |
External Depth | 4mm |
External Length / Height | 9mm |
External Width | 10mm |
Height | 9mm |
Lead Diameter | 0.5mm |
Lead Spacing | 7.5mm |
Operating Temperature Range | -55°C to +105°C |
Pulse Rise Time | 100µs |
Voltage Rating VAC | 440V |
Cap, 1500Pf, 20%, Pp | Newark Electronics |
CAP, 1500PF, 20%, PP | element14 |
Safety Capacitor, 1500 pF, 310 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, X2 MKP 1,5nF ?20% 310Vac Pitch 7,5mm | BC Components / Vishay BFC233820152 | RS Americas |
Safety Capacitor, 1500 pF, 310 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC233820152?
Additional datasheets, footprints and schematics for BFC233820152 are listed on our Part Details page. You can also find images and similar parts to BFC233820152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233820152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233820152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233820152 fall under?
The BFC233820152 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233820152 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233820152 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233820152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC233820152 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for BFC233820152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233820152 often in real-time on the comparison pages.
What if I can't find stock of BFC233820152?
You can fill out our help required form which you can use to request a quote for BFC233820152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.