Status: | Unknown |
---|---|
Series: | MKP3382 X2 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
16,047
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
29,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
16,047
in stock
|
Buy Now | |
element14
from US$0.27
|
16,047
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
6,723
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
6,011
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
329
in stock
|
Buy Now | |
Avnet Abacus
-
|
72,750
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Suppression Class | X2 |
Product Range | MKP3382 X2 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 6mm |
External Length / Height | 12mm |
External Width | 12.5mm |
Lead Spacing | 10mm |
Voltage Rating VAC | 440V |
Cap, 0.1Μf, 20%, Pp | Newark Electronics |
CAP, 0.1µF, 20%, PP | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
MKP338 Series 310 VAC 0.1 uF ▒20 % Metallized Polypropylene Film Capacitor | Future Electronics |
Safety Capacitor, 0.1 uF, 310 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
FF 100nF 310Vac 20% X2 P10 MKP | Rutronik |
Vishay BFC2 338-20104 100n 338 Series X2 Suppression Capacitor | Rapid Electronics |
Safety Capacitor, 0.1 uF, 310 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Capacitor, Film, X2,100nf,20%,310 VAC, Pitch 10mm, Lead 3.5mm, Loose | BC Components / Vishay BFC233820104 | RS Americas |
Where can I find additional details, specifications and documents for a BFC233820104?
Additional datasheets, footprints and schematics for BFC233820104 are listed on our Part Details page. You can also find images and similar parts to BFC233820104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233820104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233820104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233820104 fall under?
The BFC233820104 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233820104 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233820104 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233820104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC233820104 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BFC233820104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233820104 often in real-time on the comparison pages.
What if I can't find stock of BFC233820104?
You can fill out our help required form which you can use to request a quote for BFC233820104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.