BFC233820102

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC233820102
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC233820102
Series Information for BFC233820102 - Vishay Intertechnology

Features

  • feature
    - 7.5 mm to 27.5 mm lead pitch - Supplied loose in box, taped on reel

Description

CAP 1000PF 20% PP

Specifications

Capacitance:
1000pF
Suppression Class:
X2
Product Range:
MKP3382 X2 Series
Voltage Rating X:
310V
Voltage Rating Y:
-
Capacitor Dielectric Type:
PP (Polypropylene)
Capacitance Tolerance:
± 20%
dv/dt Rating:
600V/µs
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Operating Temperature Min:
-55°C
Operating Temperature Max:
105°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Approval Bodies:
CSA D FI IMQ N OVE S SEV UL VDE
Capacitor Application:
Safety / Suppression
External Depth:
4mm
External Length / Height:
9mm
External Width:
10mm
Height:
9mm
Lead Diameter:
0.5mm
Lead Spacing:
7.5mm
Operating Temperature Range:
-55°C to +105°C
Pulse Rise Time:
100µs
Voltage Rating VAC:
440V

Alternate Descriptions

Avnet America

Cap Film 0.001uF 630V PP 20% (10 X 4 X 9mm) Radial 7.5mm 110°C Loose in Box

Avnet America product

Avnet Europe

Cap Film 0.001uF 630V PP 20% (10 X 4 X 9mm) Radial 7.5mm 110°C Loose in Box

Avnet Europe product

Future Electronics

MKP338 Series 10 x 9 x 4 mm 630 V 0.001 uF Radial Metallized PP Film Capacitor