BFC233814333 Vishay Intertechnology Parts by Vishay Intertechnology

CAP X1 PP 0.033UF 440V SUP RADIAL

Status: Unknown
Series: MKP338 1 X1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Newark
Newark
from US$1.65
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.49
-
Buy Now
Logo for element14
element14
from US$1.56
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33000pF
Suppression Class X1
Product Range MKP338 1 X1 Series
Voltage Rating X 440V
Voltage Rating Y -
Capacitor Dielectric Type PP (Polypropylene)
dv/dt Rating 250V/µs

Alternative Descriptions

Cap, X1, Pp, 0.033Uf, 440V, Sup, Radial | Newark Electronics
BFC2 Series 440 VAC 0.033 uF 20 % 15 mm Interference Suppression Film Capacitor | Future Electronics
Safety Capacitor, 0.033 uF, 440 VAC, ± 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America
Capacitor, Film, X1,33nf, Tolerance 20%,440 VAC, Pitch 15mm, Lead 25mm, Loose | BC Components / Vishay BFC233814333 | RS Americas
Safety Capacitor, 0.033 uF, 440 VAC, � 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BFC233814333?

Additional datasheets, footprints and schematics for BFC233814333 are listed on our Part Details page. You can also find images and similar parts to BFC233814333 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BFC233814333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233814333 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BFC233814333 fall under?

The BFC233814333 is listed under Vishay Intertechnology Parts.

Can I view similar or alternative parts?

You can view similar parts to BFC233814333 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233814333 you can contact the distributor directly for product support, shipping queries etc.

Is the BFC233814333 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BFC233814333 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for BFC233814333.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BFC233814333 often in real-time on the comparison pages.

What if I can't find stock of BFC233814333?

You can fill out our help required form which you can use to request a quote for BFC233814333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay