Status: | Unknown |
---|---|
Series: | MKP3381 X1 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
4,465
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
498,750
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
5,595
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
4,465
in stock
|
Buy Now | |
element14
from US$0.75
|
4,465
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
166
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68000pF |
---|---|
Suppression Class | X1 |
Product Range | MKP3381 X1 Series |
Voltage Rating X | 440V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 250V/µs |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Lead Spacing | 15mm |
Voltage Rating VAC | 440V |
Safety Capacitor, 0.068 uF, 440 VAC, ± 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Cap, 0.068Μf, 20%, Pp | Newark Electronics |
CAP, 0.068µF, 20%, PP | element14 |
X1 MKP 0,068 F 20% 440 VAC PITCH 15MM | Future Electronics |
Capacitor, Film, X1 MKP 0,068 ?F ?20% 440 Vac Pitch 15mm | BC Components / Vishay BFC233810683 | RS Americas |
Safety Capacitor, 0.068 uF, 440 VAC, � 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC233810683?
Additional datasheets, footprints and schematics for BFC233810683 are listed on our Part Details page. You can also find images and similar parts to BFC233810683 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233810683 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233810683 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233810683 fall under?
The BFC233810683 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233810683 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233810683 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233810683 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC233810683 have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for BFC233810683.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233810683 often in real-time on the comparison pages.
What if I can't find stock of BFC233810683?
You can fill out our help required form which you can use to request a quote for BFC233810683 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.