Status: | Unknown |
---|---|
Series: | MKP3381 X1 Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
45
in stock
|
Buy Now | |
TTI Europe
from US$0.93
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
1,797
in stock
|
Buy Now | |
element14
from US$1.02
|
1,797
in stock
|
Buy Now | |
Farnell
from US$1.01
|
1,797
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
700
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Rutronik
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$1.77
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Suppression Class | X1 |
Product Range | MKP3381 X1 Series |
Voltage Rating X | 440V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 100V/µs |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Lead Spacing | 27.5mm |
Voltage Rating VAC | 440V |
Suppression Cap, 0.47Uf, Class X1, 440V | Newark Electronics |
CAP, 0.47µF, 20%, PP | element14 |
MKP338 1 X1 Series 1000 V 0.47 uF ▒20 % LS=27.5 mm Metallized PP Film Capacitor | Future Electronics |
Capacitor RFI MKP X1 440Vac 470nF | RS |
Safety Capacitor, 0.47 uF, 440 VAC, � 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
FF 470nF 440Vac 20% X1P27,5 MKP | Rutronik |
Safety Capacitor, 0.47 uF, 440 VAC, ± 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
MKP 338 470nF Polypropylene Film Capacitor 440 V ac +/-20%, Through Hole | Vishay Dale BFC233810474 | RS Americas |
Where can I find additional details, specifications and documents for a BFC233810474?
Additional datasheets, footprints and schematics for BFC233810474 are listed on our Part Details page. You can also find images and similar parts to BFC233810474 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233810474 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233810474 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233810474 fall under?
The BFC233810474 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233810474 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233810474 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233810474 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC233810474 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BFC233810474.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233810474 often in real-time on the comparison pages.
What if I can't find stock of BFC233810474?
You can fill out our help required form which you can use to request a quote for BFC233810474 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.