Options for Price Comparison
Distributor Statistics for BFC233810224
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for BFC233810224
Details for BFC233810224 by Vishay Intertechnology
Electronic & Electrical Components > Capacitors > Film Capacitors
CAP 0.22µF 20% PP
BFC233810224 image

BFC233810224 by Vishay Intertechnology

CAP 0.22µF 20% PP
Features
- 15 mm to 27.5 mm lead pitch - 440 V rated AC voltage
Part Information
BFC233810224 image
RoHS Compliant
Specifications
Capacitance:
0.22µF
Suppression Class:
X1
Product Range:
MKP3381 X1 Series
Voltage Rating X:
-
Voltage Rating Y:
-
Capacitor Dielectric Type:
PP (Polypropylene)
Capacitance Tolerance:
± 20%
dv/dt Rating:
-
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Operating Temperature Min:
-55°C
Operating Temperature Max:
105°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
External Depth:
10mm
External Length / Height:
19.5mm
External Width:
26mm
Lead Spacing:
22.5mm
Voltage Rating VAC:
440V
Alternate Descriptions
Capacitor RFI MKP X1 440Vac 220nF RS Components
CAP, 0.22µF, 20%, PP; Capacitance:0.22µF; Suppression Class:X1; Product Range:MKP3381 X1 Series; Voltage Rating X:-; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes Newark Electronics
Cap Film 0.22uF 440VAC PP 20% (26 X 10 X 19.5mm) Radial 22.5mm 105°C Loose in Box Avnet America
Capacitor,Film,X1,220nf,Tolerance 20%,440 VAC,Pitch 22.5mm,Lead 3.5mm,Loose Allied Electronics & Automation
Cap Film 0.22uF 440VAC PP 20% (26 X 10 X 19.5mm) Radial 22.5mm 105°C Loose in Box Avnet Europe
Cap Film 0.22uF 440VAC PP 20% (26 X 10 X 19.5mm) Radial 22.5mm 105°C Loose in Box Avnet Asia
MKP338 Series 26 x 19.5 x 10 mm 1 kV 0.22 uF Radial Metallized PP Film Capacitor Future Electronics