Status: | Unknown |
---|---|
Series: | MKP3381 X1 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
1,425
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
4,000
in stock
|
Buy Now | |
element14
from US$0.86
|
168
in stock
|
Buy Now | |
Farnell
from US$0.75
|
168
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
90
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.75
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now |
Capacitance | 22000pF |
---|---|
Suppression Class | X1 |
Product Range | MKP3381 X1 Series |
Voltage Rating X | 440V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 5mm |
External Length / Height | 11mm |
External Width | 17.5mm |
Lead Spacing | 15mm |
Voltage Rating VAC | 440V |
Capacitor RFI MKP X1 440Vac 22nF | RS |
CAP, 0.022µF, 20%, PP | element14 |
Capacitor Pp Film 0.022Uf, 1Kv, 20%, Radial | Newark Electronics |
Safety Capacitor, 0.022 uF, 440 VAC, � 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
MKP3381X1 Series 1 kV 0.022 uF ▒20 % LS=15 mm Metallized PP Film Capacitor | Future Electronics |
Safety Capacitor, 0.022 uF, 440 VAC, ± 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
MKP 338 22nF Polypropylene Film Capacitor 440 V ac +/-20%, Through Hole | Vishay Dale BFC233810223 | RS Americas |
Where can I find additional details, specifications and documents for a BFC233810223?
Additional datasheets, footprints and schematics for BFC233810223 are listed on our Part Details page. You can also find images and similar parts to BFC233810223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233810223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233810223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233810223 fall under?
The BFC233810223 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233810223 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233810223 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233810223 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC233810223 have stock available?
Authorised distributors including TTI Europe, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for BFC233810223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233810223 often in real-time on the comparison pages.
What if I can't find stock of BFC233810223?
You can fill out our help required form which you can use to request a quote for BFC233810223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.