Status: | Unknown |
---|---|
Series: | MKP3381 X1 Series |
RoHS: | Unknown |
Capacitance | 0.15µF |
---|---|
Suppression Class | X1 |
Product Range | MKP3381 X1 Series |
Voltage Rating X | 440V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 150V/µs |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Lead Spacing | 22.5mm |
Voltage Rating VAC | 440V |
Cap, 0.15Μf, 20%, Pp | Newark Electronics |
CAP, 0.15µF, 20%, PP | element14 |
Safety Capacitor, 0.15 uF, 440 VAC, � 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
FF 150nF 440Vac 20% X1P22,5 MKP | Rutronik |
Safety Capacitor, 0.15 uF, 440 VAC, ± 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, X1,150nf, Tolerance 20%,440 VAC, Pitch 22.5mm, Lead 3.5mm, Loose | BC Components / Vishay BFC233810154 | RS Americas |
Where can I find additional details, specifications and documents for a BFC233810154?
Additional datasheets, footprints and schematics for BFC233810154 are listed on our Part Details page. You can also find images and similar parts to BFC233810154 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233810154 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233810154 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233810154 fall under?
The BFC233810154 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233810154 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233810154 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233810154 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC233810154 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Rutronik have stock available or on a lead time for BFC233810154.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233810154 often in real-time on the comparison pages.
What if I can't find stock of BFC233810154?
You can fill out our help required form which you can use to request a quote for BFC233810154 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.