Status: | Unknown |
---|---|
Series: | MKP336 6 Y2 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
3,079
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
3,079
in stock
|
Buy Now | |
element14
from US$0.61
|
3,079
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
258
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
246
in stock
|
Buy Now | |
Avnet Abacus
-
|
47,000
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now |
10 mm to 15 mm lead pitch |
THB grade IIB compliant (pitch 15 mm): 85 °C, 85 % RH, 500 h at URAC |
Applications |
---|
Y2 class |
For Y2 electromagnetic interference suppression between line and ground applications (50 Hz / 60 Hz) with a maximum mains voltage of 300 VAC. |
For application limitations refer to section “Application Notesâ€Â. |
Agency Certificates and Approvals (*.pdf) |
---|
CB Test Certificate |
ENEC Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKP336 6 Y2 |
General Information |
---|
Introduction |
Selection Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Cap, 2200Pf, 20%, Pp | Newark Electronics |
CAP, 2200PF, 20%, PP | element14 |
Vishay BFC2-336-60222 2n2 275V Y2 Suppression Capacitor | Rapid Electronics |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Safety Capacitor, 2200 pF, 300 VAC, � 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
MKP336 Series 300 VAC 0.0022 uF ▒20 % Interference Suppression Film Capacitor | Future Electronics |
Safety Capacitor, 2200 pF, 300 VAC, ± 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, Y2 MKP 2,2nF ?20% 300VacY2 Pitch 10mm | BC Components / Vishay BFC233660222 | RS Americas |
Where can I find additional details, specifications and documents for a BFC233660222?
Additional datasheets, footprints and schematics for BFC233660222 are listed on our Part Details page. You can also find images and similar parts to BFC233660222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233660222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233660222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233660222 fall under?
The BFC233660222 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233660222 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233660222 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233660222 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC233660222 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for BFC233660222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233660222 often in real-time on the comparison pages.
What if I can't find stock of BFC233660222?
You can fill out our help required form which you can use to request a quote for BFC233660222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.