Status: | Unknown |
---|---|
Series: | MKP3362 X2 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
36
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
3,900
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
1,800
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
306
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
36
in stock
|
Buy Now | |
element14
from US$0.68
|
36
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,600
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
Avnet Asia
from US$0.58
|
-
|
Buy Now |
Capacitance | 0.33µF |
---|---|
Suppression Class | X2 |
Product Range | MKP3362 X2 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA DEMKO IMQ OVE SEMKO SETI SEV UL VDE |
Capacitor Application | Safety / Suppression |
External Depth | 8.5mm |
External Length / Height | 18mm |
External Width | 26mm |
Height | 18mm |
Lead Diameter | 0.8mm |
Lead Spacing | 22.5mm |
Operating Temperature Range | -55°C to +100°C |
Pulse Rise Time | 100µs |
Voltage Rating VAC | 440V |
BFC Series ╪ 26 x 6 mm 630 V 0.33 uF ▒20 % Through Hole Radial Film Capacitor | Future Electronics |
Vishay X2 Capacitor, 330nF, 310VAC, 630VDC, 20% | Distrelec |
Cap, 0.33Μf, 20%, Pp | Newark Electronics |
CAP, 0.33µF, 20%, PP | element14 |
Safety Capacitor, 0.33 uF, 310 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Safety Capacitor, 0.33 uF, 310 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, X2 MKP 330nF ?20% 310Vac Pitch 22,5mm | BC Components / Vishay BFC233620334 | RS Americas |
Cap Film 0.33uF 630V PP 20% (26 X 6 X 15.5mm) Radial 22.5mm 110?C Loose in Box | Avnet Asia |
Where can I find additional details, specifications and documents for a BFC233620334?
Additional datasheets, footprints and schematics for BFC233620334 are listed on our Part Details page. You can also find images and similar parts to BFC233620334 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233620334 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233620334 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233620334 fall under?
The BFC233620334 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233620334 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233620334 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233620334 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC233620334 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Distrelec, Newark Electronics and element14 have stock available or on a lead time for BFC233620334.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233620334 often in real-time on the comparison pages.
What if I can't find stock of BFC233620334?
You can fill out our help required form which you can use to request a quote for BFC233620334 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.