BFC233620104

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC233620104
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC233620104
Series Information for BFC233620104 - Vishay Intertechnology

Features

  • feature
    - 10 mm to 27.5 mm lead pitch - Supplied loose in box, taped on reel

Description

CAP 0.1µF 20% PP

Specifications

Capacitance:
0.1µF
Suppression Class:
X2
Product Range:
MKP3362 X2 Series
Voltage Rating X:
310V
Voltage Rating Y:
-
Capacitor Dielectric Type:
PP (Polypropylene)
Capacitance Tolerance:
± 20%
dv/dt Rating:
-
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Operating Temperature Min:
-55°C
Operating Temperature Max:
110°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Approval Bodies:
CSA DEMKO IMQ OVE SEMKO SETI SEV UL VDE
Capacitor Application:
Safety / Suppression
External Depth:
6mm
External Length / Height:
12mm
External Width:
17.5mm
Height:
12mm
Lead Diameter:
0.6mm
Lead Spacing:
15mm
Operating Temperature Range:
-55°C to +100°C
Pulse Rise Time:
100µs
Voltage Rating VAC:
440V

Alternate Descriptions

Avnet America

Cap Film 0.1uF 630V PP 20% (17.5 X 5 X 11mm) Radial 15mm 110°C Loose in Box

Avnet Europe

Cap Film 0.1uF 630V PP 20% (17.5 X 5 X 11mm) Radial 15mm 110°C Loose in Box

Future Electronics

MKP336 Series 275 VAC 0.1 uF ▒20 % Metallized Polypropylene Film Capacitor