BFC233610224

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC233610224
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC233610224
Series Information for BFC233610224 - Vishay Intertechnology

Features

  • feature
    - 15 mm to 27.5 mm lead pitch.uf020 Supplied in box, taped on ammopack or reel

Description

CAP 0.22µF 20% PP

Specifications

Capacitance:
0.22µF
Suppression Class:
X1
Product Range:
MKP3361 X1 Series
Voltage Rating X:
275V
Voltage Rating Y:
-
Capacitor Dielectric Type:
PP (Polypropylene)
Capacitance Tolerance:
± 20%
dv/dt Rating:
-
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Operating Temperature Min:
-55°C
Operating Temperature Max:
105°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Approval Bodies:
CSA DEMKO IMQ OVE SEMKO SETI SEV UL VDE
Capacitor Application:
Safety / Suppression
External Depth:
10mm
External Length / Height:
19.5mm
External Width:
26mm
Height:
19.5mm
Lead Diameter:
0.8mm
Lead Spacing:
22.5mm
Operating Temperature Range:
-55°C to +100°C
Pulse Rise Time:
200µs
Voltage Rating VAC:
440V

Alternate Descriptions

Avnet America

Cap Film 0.22uF 275VAC PP 20% (26 X 10 X 19.5mm) Radial 22.5mm 105°C Loose in Box

Avnet America product

Avnet Europe

Cap Film 0.22uF 275VAC PP 20% (26 X 10 X 19.5mm) Radial 22.5mm 105°C Loose in Box

Avnet Europe product

Future Electronics

MKP336 Series 26 x 19.5 x10 mm 630 V 0.22 uF Radial Metallized PP Film Capacitor