Status: | Unknown |
---|---|
Series: | BFA Series |
RoHS: | Unknown |
Track Resistance | 33ohm |
---|---|
Power Rating | 675W |
Product Range | BFA Series |
Potentiometer Mounting | Panel |
Adjustment Type | Top |
Current Max | 4A |
External Depth | 153mm |
External Length / Height | 450mm |
External Width | 94mm |
Resistance Tolerance | ± 10% |
Resistor Element Material | Wirewound |
Resistor Mounting | Panel |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Travel | 405mm |
RHEOSTAT, 675W 33R | element14 |
Where can I find additional details, specifications and documents for a BFA433R?
Additional datasheets, footprints and schematics for BFA433R are listed on our Part Details page. You can also find images and similar parts to BFA433R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFA433R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFA433R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFA433R fall under?
The BFA433R is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BFA433R when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFA433R you can contact the distributor directly for product support, shipping queries etc.
Is the BFA433R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFA433R have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BFA433R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFA433R often in real-time on the comparison pages.
What if I can't find stock of BFA433R?
You can fill out our help required form which you can use to request a quote for BFA433R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.