Status: | Unknown |
---|---|
Series: | BFA Series |
RoHS: | Unknown |
Track Resistance | 120ohm |
---|---|
Power Rating | 580W |
Product Range | BFA Series |
Potentiometer Mounting | Panel |
Adjustment Type | Top |
Current Max | 2A |
External Depth | 153mm |
External Length / Height | 450mm |
External Width | 94mm |
Resistance Tolerance | ± 10% |
Resistor Element Material | Wirewound |
Resistor Mounting | Panel |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Travel | 405mm |
RHEOSTAT, 580W 120R | element14 |
Where can I find additional details, specifications and documents for a BFA2120R?
Additional datasheets, footprints and schematics for BFA2120R are listed on our Part Details page. You can also find images and similar parts to BFA2120R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFA2120R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFA2120R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFA2120R fall under?
The BFA2120R is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BFA2120R when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFA2120R you can contact the distributor directly for product support, shipping queries etc.
Is the BFA2120R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFA2120R have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BFA2120R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFA2120R often in real-time on the comparison pages.
What if I can't find stock of BFA2120R?
You can fill out our help required form which you can use to request a quote for BFA2120R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.