Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -300V |
Transition Frequency ft | 60MHz |
Power Dissipation Pd | 1.5W |
DC Collector Current | -50mA |
DC Current Gain hFE | 60hFE |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 50V |
Current Ic Continuous a Max | -50mA |
Gain Bandwidth ft Typ | 60MHz |
Hfe Min | 50 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power Bipolar |
Bipolar Transistor |Onsemi BF721T1G | Newark Electronics |
Where can I find additional details, specifications and documents for a BF721T1G?
Additional datasheets, footprints and schematics for BF721T1G are listed on our Part Details page. You can also find images and similar parts to BF721T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BF721T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BF721T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BF721T1G fall under?
The BF721T1G is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BF721T1G when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BF721T1G you can contact the distributor directly for product support, shipping queries etc.
Is the BF721T1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BF721T1G have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for BF721T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BF721T1G often in real-time on the comparison pages.
What if I can't find stock of BF721T1G?
You can fill out our help required form which you can use to request a quote for BF721T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.