Status: | Active |
---|---|
Series: | BF720 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
111,044
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
111,044
in stock
|
Buy Now | |
element14
from US$0.13
|
111,044
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
6,000
in stock
|
Buy Now | |
Micros
from US$0.15
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
265
in stock
|
Buy Now | |
Avnet Silica
-
|
51,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BF720 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 300 |
VCBO (V) | 300 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | - |
hFE Min | 50 |
hFE Max | - |
fT Min (MHz) | 60 |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4D |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 300 V, 60 Mhz, 1.5 W, 100 Ma, 50 Rohs Compliant: Yes |Onsemi BF720T1G | Newark Electronics |
TRANSISTOR, NPN, 300V, 0.1A, SOT-223 | element14 |
BF720 Series 300 V 100 mA Surface Mount NPN Silicon Transistor - SOT-223 | Future Electronics |
Transistor NPN | Micros |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 300V 0.1A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
ON Semi BF720T1G NPN High Voltage Bipolar Transistor, 0.1 A, 300 V SOT-223 | ON Semiconductor BF720T1G | RS Americas |
Where can I find additional details, specifications and documents for a BF720T1G?
Additional datasheets, footprints and schematics for BF720T1G are listed on our Part Details page. You can also find images and similar parts to BF720T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BF720T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BF720T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BF720T1G fall under?
The BF720T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BF720T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BF720T1G you can contact the distributor directly for product support, shipping queries etc.
Is the BF720T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BF720T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Micros have stock available or on a lead time for BF720T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BF720T1G often in real-time on the comparison pages.
What if I can't find stock of BF720T1G?
You can fill out our help required form which you can use to request a quote for BF720T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.