Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | 5mm |
---|---|
Thread Size - Metric | M18 |
Sensor Output | NPN |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 30V |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Frequency Response Max | 700Hz |
Sensing Range | 0mm to 5mm |
Sensor Input | Inductive |
Supply Voltage Range DC | 12V to 30V |
Inductive sensor BES007C | RS |
Proximity Switch, M18, Npn | Newark Electronics |
PROXIMITY SWITCH, M18, NPN | element14 |
Where can I find additional details, specifications and documents for a BESM18MI-NSC50B-BV03?
Additional datasheets, footprints and schematics for BESM18MI-NSC50B-BV03 are listed on our Part Details page. You can also find images and similar parts to BESM18MI-NSC50B-BV03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BESM18MI-NSC50B-BV03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BESM18MI-NSC50B-BV03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BESM18MI-NSC50B-BV03 fall under?
The BESM18MI-NSC50B-BV03 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to BESM18MI-NSC50B-BV03 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BESM18MI-NSC50B-BV03 you can contact the distributor directly for product support, shipping queries etc.
Is the BESM18MI-NSC50B-BV03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BESM18MI-NSC50B-BV03 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BESM18MI-NSC50B-BV03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BESM18MI-NSC50B-BV03 often in real-time on the comparison pages.
What if I can't find stock of BESM18MI-NSC50B-BV03?
You can fill out our help required form which you can use to request a quote for BESM18MI-NSC50B-BV03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.