Status: | Active |
---|---|
Series: | BDX54C |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
8,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
2,678
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
386
in stock
|
Buy Now | |
Micros
from US$0.95
|
130
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Schukat Electronic
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Good hFE linearity |
Monolithic Darlington configuration with integrated antiparallel collector-emitter diode |
High fT frequency |
BDX54C Series 100 V 12 A Through Hole PNP Darlington Transistor - TO-220-3 | Future Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
ST Darlington Transistor, PNP, 100V, 8A, TO-220 | Distrelec |
Trans Darlington PNP 100V 8A TO220 | RS |
Darl.PNP 8A 100V 60W 20MHz | Micros |
Trans Darlington PNP 100V 8A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
PNP-Darl 100V 8A 60W TO220 | Schukat Electronic |
Power Bipolar |Stmicroelectronics BDX54C | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
Transition Frequency ft | - |
Power Dissipation Pd | 60W |
DC Collector Current | -8A |
DC Current Gain hFE | 750hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANSISTOR, BIPOL, PNP, -100V, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a BDX54C?
Additional datasheets, footprints and schematics for BDX54C are listed on our Part Details page. You can also find images and similar parts to BDX54C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDX54C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDX54C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDX54C fall under?
The BDX54C is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to BDX54C when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDX54C you can contact the distributor directly for product support, shipping queries etc.
Is the BDX54C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BDX54C have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Distrelec, RS and Micros have stock available or on a lead time for BDX54C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDX54C often in real-time on the comparison pages.
What if I can't find stock of BDX54C?
You can fill out our help required form which you can use to request a quote for BDX54C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.