Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.32
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
7,542
in stock
|
Buy Now | |
element14
from US$0.53
|
7,348
in stock
|
Buy Now | |
Farnell
from US$0.52
|
7,348
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
6,708
in stock
|
Buy Now | |
Schukat Electronic
from US$0.28
|
4,650
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
2,853
in stock
|
Buy Now | |
Micros
from US$0.29
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
393
in stock
|
Buy Now | |
RS
from US$0.51
|
350
in stock
|
Buy Now | |
Avnet Silica
-
|
23,450
in stock
|
Buy Now |
High DC Current Gain hFE = 2500 (Typ) @ IC = 4.0 Adc |
Collector Emitter Sustaining Voltage @ 100 mAdc VCEO(sus) = 80 Vdc (Min) BDX53B, 54B VCEO(sus) = 100 Vdc (Min) - BDX53C, 54C |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.0 Vdc (Max) @ IC = 3.0 Adc VCE(sat) = 4.0 Vdc (Max) @ IC = 5.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
TO-220AB Compact Package |
Pb-Free Packages are Available |
Status: | Active |
---|---|
Series: | BDX53C |
RoHS: | Compliant |
Good hFE linearity |
Monolithic Darlington configuration with integrated antiparallel collector-emitter diode |
High fT frequency |
Darlington Transistor, Npn, 100V, 8A, To-220 | Newark Electronics |
DARLINGTON TRANSISTOR, TO-220 | element14 |
BDX53 Series 100 V 8 A NPN Complementary Power Darlington Transistor - TO-220 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
NPN-Darl 100V 8A 60W TO220 | Schukat Electronic |
Trans Darlington NPN 100V 8A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
Darl.NPN 8A 100V 60W | Micros |
ST Darlington Transistor, NPN, 100V, 8A, TO-220 | Distrelec |
Trans Darlington NPN 100V 8A TO220 | RS |
Where can I find additional details, specifications and documents for a BDX53C?
Additional datasheets, footprints and schematics for BDX53C are listed on our Part Details page. You can also find images and similar parts to BDX53C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDX53C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDX53C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDX53C fall under?
The BDX53C is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to BDX53C when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDX53C you can contact the distributor directly for product support, shipping queries etc.
Is the BDX53C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BDX53C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for BDX53C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDX53C often in real-time on the comparison pages.
What if I can't find stock of BDX53C?
You can fill out our help required form which you can use to request a quote for BDX53C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.