Status: | Active |
---|---|
Series: | BDX33B |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
446
in stock
|
Buy Now | |
element14
from US$0.46
|
446
in stock
|
Buy Now | |
Farnell
from US$0.46
|
446
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
8
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High DC Current Gain - hFE = 2500 (typ.) at IC = 4.0 |
Collector-Emitter Sustaining Voltage at 100 mAdc VCEO(sus) = 80 Vdc (min.) BDX33B, 34B VCEO(sus) = 100 Vdc (min.) - BDX33C, 34C |
Low Collector-Emitter Saturation Voltage CE(sat) = 2.5 Vdc (max.) at IC = 3.0 Adc BDX33B, 33C/34B, 34C |
Monolithic Construction with Build-In Base-Emitter Shunt resistors |
TO-220AB Compact Package |
Pb-Free Packages are Available |
Description | BDX33B |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 10 |
V(BR)CEO Min (V) | 80 |
VCE(sat) Max (V) | 2.5 |
hFE Min (k) | 0.75 |
hFE Max (k) | - |
fT Min (MHz) | - |
Package Type | TO-220-3 |
Bipolar (Bjt) Single Transistor, Darlington, Npn, 80 V, 70 W, 10 A, 750 Rohs Compliant: Yes |Onsemi BDX33BG | Newark Electronics |
DARLINGTON TRANSISTOR, TO-220 | element14 |
ON Semiconductor, BDX33BG | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Trans Darlington NPN 80V 10A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
BDX Series 80 V 10 A Darlington Complementary Silicon Power Transistor TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a BDX33BG?
Additional datasheets, footprints and schematics for BDX33BG are listed on our Part Details page. You can also find images and similar parts to BDX33BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDX33BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDX33BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDX33BG fall under?
The BDX33BG is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to BDX33BG when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDX33BG you can contact the distributor directly for product support, shipping queries etc.
Is the BDX33BG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BDX33BG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for BDX33BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDX33BG often in real-time on the comparison pages.
What if I can't find stock of BDX33BG?
You can fill out our help required form which you can use to request a quote for BDX33BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.