Status: | Unknown |
---|---|
Series: | BDX33B |
RoHS: | Compliant |
High DC Current Gain - hFE = 2500 (typ.) at IC = 4.0 |
Collector-Emitter Sustaining Voltage at 100 mAdc VCEO(sus) = 80 Vdc (min.) BDX33B, 34B VCEO(sus) = 100 Vdc (min.) - BDX33C, 34C |
Low Collector-Emitter Saturation Voltage CE(sat) = 2.5 Vdc (max.) at IC = 3.0 Adc BDX33B, 33C/34B, 34C |
Monolithic Construction with Build-In Base-Emitter Shunt resistors |
TO-220AB Compact Package |
Pb-Free Packages are Available |
Compliance |
---|
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | - |
Power Dissipation Pd | 70W |
DC Collector Current | 10A |
DC Current Gain hFE | 750hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 10A |
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Continuous Collector Current Ic Max | 10A |
Current Ic Continuous a Max | 10A |
Current Ic hFE | 4A |
Full Power Rating Temperature | 25°C |
Hfe Min | 750 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 70W |
Transistor Type | Darlington |
Voltage Vcbo | 80V |
Where can I find additional details, specifications and documents for a BDX33B?
Additional datasheets, footprints and schematics for BDX33B are listed on our Part Details page. You can also find images and similar parts to BDX33B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDX33B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDX33B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDX33B fall under?
The BDX33B is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to BDX33B when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDX33B you can contact the distributor directly for product support, shipping queries etc.
Is the BDX33B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BDX33B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BDX33B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDX33B often in real-time on the comparison pages.
What if I can't find stock of BDX33B?
You can fill out our help required form which you can use to request a quote for BDX33B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.