Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | - |
Power Dissipation Pd | 80W |
DC Collector Current | 12A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 12A |
Collector Emitter Saturation Voltage Vce(on) | -2V |
Continuous Collector Current Ic Max | 12A |
Current Ic Continuous a Max | 12A |
Current Ic hFE | 5A |
Full Power Rating Temperature | 25°C |
Hfe Min | 750 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 80W |
Transistor Type | Darlington |
Voltage Vcbo | 80V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
DC Collector Current | 12A |
Power Dissipation Pd | 80mW |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Darlington Transistor, Npn, 80V, To-220 | Newark Electronics |
DARLINGTON TRANSISTOR, TO-220 | element14 |
Where can I find additional details, specifications and documents for a BDW94B?
Additional datasheets, footprints and schematics for BDW94B are listed on our Part Details page. You can also find images and similar parts to BDW94B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDW94B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDW94B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDW94B fall under?
The BDW94B is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BDW94B when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDW94B you can contact the distributor directly for product support, shipping queries etc.
Is the BDW94B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BDW94B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BDW94B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDW94B often in real-time on the comparison pages.
What if I can't find stock of BDW94B?
You can fill out our help required form which you can use to request a quote for BDW94B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.