Status: | Active |
---|---|
Series: | BDV64B |
RoHS: | Compliant |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.94
|
540
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
1,348
in stock
|
Buy Now | |
Farnell
from US$1.53
|
1,348
in stock
|
Buy Now | |
element14
from US$1.61
|
1,348
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.01
|
285
in stock
|
Buy Now | |
Schukat Electronic
from US$2.03
|
270
in stock
|
Buy Now | |
EBV Elektronik
-
|
510
in stock
|
Buy Now | |
Avnet Silica
-
|
210
in stock
|
Buy Now | |
Future Electronics
from US$1.38
|
-
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
RS Americas
from US$1.84
|
-
|
Buy Now | |
Distrelec
from US$1.79
|
-
|
Buy Now |
High DC Current Gain HFE = 1000 (min.) @ 5 Adc |
Monolithic Construction with Built-in Base Emitter Shunt Resistors |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Description | BDV64B |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 10 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 1 |
hFE Max (k) | - |
fT Min (MHz) | - |
Package Type | TO-247 |
Bipolar (Bjt) Single Transistor, Darlington, Pnp, -100 V, 125 W, -10 A, 1000 Rohs Compliant: Yes |Onsemi BDV64BG | Newark Electronics |
DARLINGTON TRANSISTOR, SOT-93 | Farnell |
BIP T0247 PNP 1 | RS |
Transistor: PNP | Transfer Multisort Elektronik |
PNP-Darl 100V 10A 125W TO247 | Schukat Electronic |
Trans Darlington PNP 100V 10A 3-Pin(3+Tab) TO-247 Rail | EBV Elektronik |
BDV Series 100 V 10 A Complementary Silicon Power Darlington Transistor - TO-247 | Future Electronics |
Transistor, high ED current gain, 125 Watts, BIP, 10 AMP, T0247, PNP 1 | ON Semiconductor BDV64BG | RS Americas |
onsemi Darlington Transistor, PNP, 100V, TO-247 | Distrelec |
Where can I find additional details, specifications and documents for a BDV64BG?
Additional datasheets, footprints and schematics for BDV64BG are listed on our Part Details page. You can also find images and similar parts to BDV64BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDV64BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDV64BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDV64BG fall under?
The BDV64BG is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to BDV64BG when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDV64BG you can contact the distributor directly for product support, shipping queries etc.
Is the BDV64BG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BDV64BG have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Transfer Multisort Elektronik have stock available or on a lead time for BDV64BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDV64BG often in real-time on the comparison pages.
What if I can't find stock of BDV64BG?
You can fill out our help required form which you can use to request a quote for BDV64BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.