Status: | Unknown |
---|---|
Series: | BDS100 Series |
RoHS: | Unknown |
Prices starting from US$50.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$53.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$59.73
|
252
in stock
|
Buy Now | |
Rapid Electronics
from US$59.32
|
252
in stock
|
Buy Now | |
Chip One Stop
from US$59.30
|
252
in stock
|
Buy Now | |
Distrelec
from US$58.83
|
235
in stock
|
Buy Now | |
Avnet America
from US$50.60
|
-
|
Buy Now | |
RS Americas
from US$65.19
|
-
|
Buy Now | |
element14
from US$57.87
|
-
|
Buy Now | |
TE Store
from US$117.42
|
-
|
Buy Now |
Resistance | 150ohm |
---|---|
Product Range | BDS100 Series |
Power Rating | 100W |
Resistance Tolerance | ± 10% |
Resistor Terminals | Screw |
Voltage Rating | 500V |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
External Depth | 25.4mm |
External Length / Height | 38mm |
External Width | 25.5mm |
Fixing Centres | 30mm |
Fixing Hole Diameter | 4.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Power Rating with Heatsink | 100W |
Resistor Case Style | SOT-227 |
Resistor Mounting | Panel |
Temperature Coeff. + | 150ppm/°C |
Temperature Coeff. - | 150ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 500V |
Bds 2 A 100 150R 10% |Cgs Te Connectivity BDS2A100150RK | Newark Electronics |
Thick Film Res.-Through Hole BDS 2 A 100 150R 10% | Rapid Electronics |
TE Connectivity - AMP Planar Resistor BDS 2 A 100 150R 10% | Distrelec |
Res Thick Film 150 Ohm 10% 100W ±150ppm/°C Molded Screw Terminal Bolt-On | Avnet America |
Resistor, Thick Film, Res 150 Ohms, Pwr-Rtg 100 W, Tol 10%,SMT, Screw Termination | TE Connectivity BDS2A100150RK | RS Americas |
RESISTOR, 100W 150R | element14 |
Special Order: BDS 2 A 100 150R 10% Resistance Value: 150 Ω Element Type: Thick Film Resistor Type: Power Resistor Product Height: 21 mm Product Height: .827 in Resistor Power Bds2A100 | 150 Ω Thick Film Power Resistor 21 mm | Part Number: BDS2A100150RK | Internal Number: 1614782-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a BDS2A100150RK?
Additional datasheets, footprints and schematics for BDS2A100150RK are listed on our Part Details page. You can also find images and similar parts to BDS2A100150RK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDS2A100150RK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDS2A100150RK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDS2A100150RK fall under?
The BDS2A100150RK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to BDS2A100150RK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDS2A100150RK you can contact the distributor directly for product support, shipping queries etc.
Is the BDS2A100150RK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BDS2A100150RK have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for BDS2A100150RK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDS2A100150RK often in real-time on the comparison pages.
What if I can't find stock of BDS2A100150RK?
You can fill out our help required form which you can use to request a quote for BDS2A100150RK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.