Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.38
|
2,040
in stock
|
Buy Now | |
Avnet Asia
from US$1.82
|
12,500
in stock
|
Buy Now | |
CoreStaff
from US$1.51
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$1.58
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.88
|
2,499
in stock
|
Buy Now | |
Newark Electronics
from US$2.81
|
2,040
in stock
|
Buy Now | |
element14
from US$2.49
|
2,040
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
1,283
in stock
|
Buy Now | |
Micros
from US$1.10
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
20
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$2.14
|
-
|
Buy Now |
Wide input voltage range from 12V to 76V. |
Integrated 80V/3.5A/150mΩ NchFET. |
Current mode. |
Variable frequency from 50kHz to 750kHz. |
Accurate reference voltage (1.0V ±1.5%). |
Precision EN threshold (±3%). |
Soft-start function |
0µA Standby current |
Over Current Protection (OCP), Under Voltage Lockout (UVLO), Thermal-Shutdown TSD), Over Voltage Protection (OVP) Thermally enhanced HTSOP-J8 package |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Non-synchronous |
Vin1(Min.)[V] | 12 |
Vin1(Max.)[V] | 76 |
Vout1(Min.)[V] | 1 |
Vout1(Max.)[V] | 76 |
Iout1(Max.)[A] | 3 |
SW frequency(Max.)[MHz] | 0.75 |
EN | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 4.9x6 (t=1) |
Spice Model | /en/products/library/spice/ic/power/switching_regulator/BD9G341_PSpice.zip |
Data Sheet |
---|
BD9G341AEFJ Data Sheet |
User's Guide |
---|
Evaluation Board User's Guide |
Reference Design |
---|
BD9G341AEFJ Reference Circuits and Bomlist |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
DC/DC Switching Regulator, Adjustable, Buck (Step Down), Single Output, 1 V to 76 V, 750 kHz, 8 Pins, HTSOP-J | Avnet Asia |
DC-DC 76V 3A D HTSOP-J8 SMD | Rutronik |
IC: PMIC | Transfer Multisort Elektronik |
Dc/Dc Conv, Buck, 750Khz, Htsop-8 | Newark Electronics |
DC/DC CONV, BUCK, 750KHZ, HTSOP-8 | element14 |
BD9G341 Series 12V to 76V 3 A 1 Channel Buck Converter Integrated FET - HTSOP-J8 | Future Electronics |
Where can I find additional details, specifications and documents for a BD9G341AEFJ-E2?
Additional datasheets, footprints and schematics for BD9G341AEFJ-E2 are listed on our Part Details page. You can also find images and similar parts to BD9G341AEFJ-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9G341AEFJ-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9G341AEFJ-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9G341AEFJ-E2 fall under?
The BD9G341AEFJ-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9G341AEFJ-E2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9G341AEFJ-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9G341AEFJ-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9G341AEFJ-E2 have stock available?
Authorised distributors including Avnet Asia, CoreStaff, Rutronik, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BD9G341AEFJ-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9G341AEFJ-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9G341AEFJ-E2?
You can fill out our help required form which you can use to request a quote for BD9G341AEFJ-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.