Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
No stock
|
Buy Now | |
Avnet America
from US$0.39
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
5,970
in stock
|
Buy Now | |
CoreStaff
from US$0.51
|
1,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
element14
from US$0.81
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Synchronous Single DC/DC Converter |
Constant on-time control suitable to Deep-SLLM |
Over Current Protection |
Short Circuit Protection |
Thermal Shutdown Protection |
Under Voltage Lockout Protection |
Adjustable Soft Start |
Power Good Output |
VQFN016V3030 Package (backside heat dissipation) |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 2.7 |
Vin1(Max.)[V] | 5.5 |
Vout1(Min.)[V] | 0.8 |
Vout1(Max.)[V] | 4.4 |
Iout1(Max.)[A] | 3 |
SW frequency(Max.)[MHz] | 2 |
Light Load mode | Yes |
EN | Yes |
PGOOD | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 3x3 (t=1) |
Data Sheet |
---|
BD9B300MUV Data Sheet |
User's Guide |
---|
Evaluation Board User's Guide for BD9B300MUV-EVK-001 |
Evaluation Board User's Guide for BD9B300MUV-E2EVK-101 |
Application Note |
---|
PCB Layout for BD9B300MUV |
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Reference Design |
---|
BD9B300MUV Reference Circuits and Bomlist |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Conv DC-DC Single Step Down 2.7V to 5.5V 16-Pin VQFN Embossed T/R | Avnet America |
Dc-Dc Switching Buck Step Down Regulator, Adjustable, 2.7V-5.5Vin, 800Mv-4.4Vout, 3Aout, Vqfn-16 Rohs Compliant: Yes |Rohm BD9B300MUV-E2 | Newark Electronics |
BD9B300MUV 2.7 to 5.5 Vin 3 A Synchronous DCDC Buck Switching Regulator- VQFN-16 | Future Electronics |
DC/DC CONV, SYNC BUCK, 2MHZ, VQFN-16 | element14 |
Where can I find additional details, specifications and documents for a BD9B300MUV-E2?
Additional datasheets, footprints and schematics for BD9B300MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD9B300MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9B300MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9B300MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9B300MUV-E2 fall under?
The BD9B300MUV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9B300MUV-E2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9B300MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9B300MUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9B300MUV-E2 have stock available?
Authorised distributors including Avnet America, Chip One Stop, CoreStaff, Newark Electronics and Future Electronics have stock available or on a lead time for BD9B300MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9B300MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9B300MUV-E2?
You can fill out our help required form which you can use to request a quote for BD9B300MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.