Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Rohm Semiconductor |
---|---|
Silicon Core Number | BD9329AEFJ |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Eval Board BD9329AEFJ |
Product Range | - |
Automotive Qualification Standard | - |
Features | Input 4.2V-18V 3A Output Current Hi-side/Lo-side FET ON-resistance 0.15/0.13? Power Switch |
Evaluation Board, Buck Regulator | Newark Electronics |
EVALUATION BOARD, BUCK REGULATOR | element14 |
Where can I find additional details, specifications and documents for a BD9329AEFJEVK-101?
Additional datasheets, footprints and schematics for BD9329AEFJEVK-101 are listed on our Part Details page. You can also find images and similar parts to BD9329AEFJEVK-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9329AEFJEVK-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9329AEFJEVK-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9329AEFJEVK-101 fall under?
The BD9329AEFJEVK-101 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BD9329AEFJEVK-101 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9329AEFJEVK-101 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9329AEFJEVK-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD9329AEFJEVK-101 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BD9329AEFJEVK-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9329AEFJEVK-101 often in real-time on the comparison pages.
What if I can't find stock of BD9329AEFJEVK-101?
You can fill out our help required form which you can use to request a quote for BD9329AEFJEVK-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.