Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.65
Wide operating INPUT Range 4.75V to 18V |
Selectable 2A Output Current |
Internal MOSFET Switch |
Low ESR Output Ceramic Capacitors are Available |
Low Standby Current during Shutdown Mode |
380kHz Operating Frequency |
Feedback voltage 0.9V ±1.5% Accuracy |
Protection circuit : Undervoltage lockout protection circuit |
Thermal shutdown circuit |
Overcurrent protection circuit |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Non-synchronous |
Vin1(Min.)[V] | 4.75 |
Vin1(Max.)[V] | 18 |
Vout1(Min.)[V] | 0.9 |
Vout1(Max.)[V] | 14.4 |
Iout1(Max.)[A] | 2 |
SW frequency(Max.)[MHz] | 0.38 |
Light Load mode | No |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 4.9x6 (t=1.65) |
Data Sheet |
---|
BD9325FJ Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4.75V-18Vin, 900Mv-14.4Vout, 2Aout, Soic-8 Rohs Compliant: Yes |Rohm BD9325FJ-E2 | Newark Electronics |
Conv DC-DC Single Step Down 4.75V to 18V 8-Pin SOP-J T/R | Avnet America |
IC, SW REG, STEP DOWN, SOP-J8 | Farnell |
Where can I find additional details, specifications and documents for a BD9325FJ-E2?
Additional datasheets, footprints and schematics for BD9325FJ-E2 are listed on our Part Details page. You can also find images and similar parts to BD9325FJ-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9325FJ-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9325FJ-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9325FJ-E2 fall under?
The BD9325FJ-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9325FJ-E2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9325FJ-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9325FJ-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9325FJ-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD9325FJ-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9325FJ-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9325FJ-E2?
You can fill out our help required form which you can use to request a quote for BD9325FJ-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.