Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
160
in stock
|
Buy Now | |
CoreStaff
from US$0.50
|
2,400
in stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
-
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.78
|
-
|
Buy Now | |
Farnell
from US$0.77
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bandwidth | 1MHz |
---|---|
Supply Voltage Min | 2.97V |
Supply Voltage Max | 6V |
Amplifier Case Style | SSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 75°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Amplifier for Infrared Sensor SSOP-B14 | RS |
Sensor Conditioners, 1Mhz, Ssop-14 | Newark Electronics |
BD9251 Series 6 V 440 mW Amplifier for Pyroelectric Infrared Sensor - SSOP-B14 | Future Electronics |
Preamp IC for Pyroelectric Infrared Sensor 14-Pin SSOP-B T/R | Avnet America |
SENSOR CONDITIONERS, 1MHZ, SSOP-14 | element14 |
Where can I find additional details, specifications and documents for a BD9251FV-E2?
Additional datasheets, footprints and schematics for BD9251FV-E2 are listed on our Part Details page. You can also find images and similar parts to BD9251FV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9251FV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9251FV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9251FV-E2 fall under?
The BD9251FV-E2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to BD9251FV-E2 when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9251FV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9251FV-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD9251FV-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for BD9251FV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9251FV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9251FV-E2?
You can fill out our help required form which you can use to request a quote for BD9251FV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.