Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 4.75V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | VQFN |
No. of Pins | 20Pins |
Output Current - Output 1 | 1.5A |
Output Current - Output 2 | 1.5A |
Output Voltage - Output 1 | 2.5V |
Output Voltage - Output 2 | 2.5V |
Regulator Output Type | Adjustable |
Switching Frequency | 1.8MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Operating Temperature Min | -40°C |
Output Current | 1.5A |
Primary Input Voltage | 5.5V |
Dc-Dc Conv, Buck, Adj, Vqfn020V4040-20 | Newark Electronics |
Conv DC-DC Dual Step Down 20-Pin VQFN-V EP T/R | Avnet America |
DC-DC CONV, BUCK, ADJ, VQFN020V4040-20 | element14 |
Where can I find additional details, specifications and documents for a BD9150MUV-E2?
Additional datasheets, footprints and schematics for BD9150MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD9150MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9150MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9150MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9150MUV-E2 fall under?
The BD9150MUV-E2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to BD9150MUV-E2 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9150MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9150MUV-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD9150MUV-E2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD9150MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9150MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9150MUV-E2?
You can fill out our help required form which you can use to request a quote for BD9150MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.