Status: | Active |
---|---|
Series: | BD911 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
10
in stock
|
Buy Now | |
Schukat Electronic
from US$0.43
|
1,950
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
850
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
146
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
9
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.69
|
-
|
Buy Now | |
Farnell
from US$0.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
STMicroelectronics PREFERRED SALESTYPES |
NPN 100V 15A 90W TO220 | Schukat Electronic |
BD911 Series 100 V 15 A Complementary Silicon NPN Power Transistor - TO-220 | Future Electronics |
Bd911 Transistor | Rapid Electronics |
NPN power transistor,BD911 15A | RS |
Trans GP BJT NPN 100V 15A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 100 V, 3 Mhz, 90 W, 15 A, 50 Rohs Compliant: Yes |Stmicroelectronics BD911 | Newark Electronics |
TRANSISTOR, BJT, NPN, 100V, 15A, TO-220 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor: NPN | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BD911?
Additional datasheets, footprints and schematics for BD911 are listed on our Part Details page. You can also find images and similar parts to BD911 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD911 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD911 fall under?
The BD911 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD911 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD911 you can contact the distributor directly for product support, shipping queries etc.
Is the BD911 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BD911 have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, Rapid Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for BD911.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD911 often in real-time on the comparison pages.
What if I can't find stock of BD911?
You can fill out our help required form which you can use to request a quote for BD911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.