Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 35V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 7Pins |
Output Current | 2A |
Output Voltage Min | 800mV |
Output Voltage Max | 35V |
Switching Frequency | 500kHz |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 7V-35Vin, 800Mv-35Vout, 2Aout, To-263-7 Rohs Compliant: Yes |Rohm BD9007HFP-TR | Newark Electronics |
DC/DC CONV, BUCK, ADJ O/P, 500KHZ, HRP-7 | element14 |
Where can I find additional details, specifications and documents for a BD9007HFP-TR?
Additional datasheets, footprints and schematics for BD9007HFP-TR are listed on our Part Details page. You can also find images and similar parts to BD9007HFP-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9007HFP-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9007HFP-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9007HFP-TR fall under?
The BD9007HFP-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to BD9007HFP-TR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9007HFP-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD9007HFP-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD9007HFP-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD9007HFP-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9007HFP-TR often in real-time on the comparison pages.
What if I can't find stock of BD9007HFP-TR?
You can fill out our help required form which you can use to request a quote for BD9007HFP-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.