Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Monolithic power IC that hasa built-in control part (CMOS) and a power MOSFET on 1chip |
8ch Low-side switch for driving resistive, inductive, capacitive load |
16bit Serial peripheral interface(SPI) for diagnostics and control |
Built-in Open Load Detection circuit in output-off state |
Built-in Self restart Over Current Protection circuit (OCP) |
Built-in Over Voltage Protection for Output circuit |
Built-in Self restart Over Heating Protection circuit (TSD) |
Low On resistance of RON=600mΩ(VIN=5V, Tj=25°C,IDn=0.2A) |
Surface mount SSOP-A24 Package |
AEC-Q100 Qualified (Grade 1) |
Channel Number [ch] | 8 |
---|---|
Drain-Source Voltage (Max.)[V] | 45 |
Output Current[A] | 1 |
ON Resistance [mΩ] | 600 |
Over Current Detect [A] | 1 |
Active Clamp Energy [mJ] | 70 |
Supply Voltage(Min.)[V] | 3.0/4.0 (Digital/Analog) |
Supply Voltage(Max.)[V] | 5.5 |
Current consumption(Typ.)[µA] | 500/2000 (Digital/Analog) |
Thermal Shut Down | Self-restart |
Open Load Detect [V] | 1.5 |
Status Terminal | Available |
Junction Temperature Tj (Min.)[°C] | -40 |
Junction Temperature Tj (Max.)[°C] | 150 |
Package Size [mm] | 10x7.8 (t=2.1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD8LB600FS-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Power Switch Lo Side 1A 24-Pin SSOP Emboss T/R | Avnet America |
POWER LOAD SWITCH, AEC-Q100, 5.5V, SSOP | Farnell |
Where can I find additional details, specifications and documents for a BD8LB600FS-CE2?
Additional datasheets, footprints and schematics for BD8LB600FS-CE2 are listed on our Part Details page. You can also find images and similar parts to BD8LB600FS-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD8LB600FS-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD8LB600FS-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD8LB600FS-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD8LB600FS-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD8LB600FS-CE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for BD8LB600FS-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD8LB600FS-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD8LB600FS-CE2?
You can fill out our help required form which you can use to request a quote for BD8LB600FS-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.