Logic Family / Base Number | - |
---|---|
Logic Device Type | Bidirectional Buffer |
Logic Case Style | SOP |
No. of Pins | 28Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Base Number | 8905 |
Line Bus Drive Receive Transceiver Type | Bi-directional Buffer |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
IC, SMART CART INTERFACE, SOP28 | element14 |
Where can I find additional details, specifications and documents for a BD8905F-E2?
Additional datasheets, footprints and schematics for BD8905F-E2 are listed on our Part Details page. You can also find images and similar parts to BD8905F-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD8905F-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD8905F-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD8905F-E2 fall under?
The BD8905F-E2 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to BD8905F-E2 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD8905F-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD8905F-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD8905F-E2 have stock available?
Authorised distributors including Chip One Stop, element14 and Farnell have stock available or on a lead time for BD8905F-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD8905F-E2 often in real-time on the comparison pages.
What if I can't find stock of BD8905F-E2?
You can fill out our help required form which you can use to request a quote for BD8905F-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.