Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.14
AEC-Q100 Qualified |
Variable form Constant-Current Source Driver |
PWM Dimming Function |
LED constant current set by external resistor |
LED Current De-rating Function |
LED Open/Short detection |
Disable LED Open Detection at low power supply |
Temperature Protective |
Abnormal Output Detection and Output Functions (PBUS) |
Topology | Constant Current |
---|---|
Series | LED Source Driver |
LED Configuration | 3 series |
Number of Outputs | 1 |
Per Channel Drive(Max.)[mA] | 500 |
LED Open Detection | Yes |
Vin(Min.)[V] | 4.5 |
Vin(Max.)[V] | 42 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 9.395x10.54 (t=2.005) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD83733HFP-M Data Sheet |
White Paper |
---|
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
ROHM Automotive Lighting Solutions |
Application Note |
---|
Thermal Resistance Data BD837xx Series |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Led Driver, Aec-Q100, 1-Ch, Hrp-7 | Newark Electronics |
LED DRIVER, AEC-Q100, 1-CH, HRP-7 | element14 |
LED Driver Constant Current 1-Channel PWM 500mA 4.5V to 42V 7-Pin HRP T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD83733HFP-MTR?
Additional datasheets, footprints and schematics for BD83733HFP-MTR are listed on our Part Details page. You can also find images and similar parts to BD83733HFP-MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD83733HFP-MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD83733HFP-MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD83733HFP-MTR fall under?
The BD83733HFP-MTR is listed under LED Lighting Components > LED Driver ICs > LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to BD83733HFP-MTR when available in the LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD83733HFP-MTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD83733HFP-MTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD83733HFP-MTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for BD83733HFP-MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD83733HFP-MTR often in real-time on the comparison pages.
What if I can't find stock of BD83733HFP-MTR?
You can fill out our help required form which you can use to request a quote for BD83733HFP-MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.