Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck Boost |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VQFN |
No. of Pins | 20Pins |
Output Current | 1A |
Output Voltage Min | 2.8V |
Output Voltage Max | 5.2V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Operating Temperature Min | -25°C |
Primary Input Voltage | 5.5V |
Dc-Dc Switching Buck, Boost Regulator, Adjustable, 2.5V-5.5Vin, 2.8V-5.2Vout, 1Aout, Vqfn-20 Rohs Compliant: Yes |Rohm BD8305MUV-E2 | Newark Electronics |
DC-DC CONV, BUCK/BOOST, VQFN-20 | element14 |
Where can I find additional details, specifications and documents for a BD8305MUV-E2?
Additional datasheets, footprints and schematics for BD8305MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD8305MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD8305MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD8305MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD8305MUV-E2 fall under?
The BD8305MUV-E2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to BD8305MUV-E2 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD8305MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD8305MUV-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD8305MUV-E2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BD8305MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD8305MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD8305MUV-E2?
You can fill out our help required form which you can use to request a quote for BD8305MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.