Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Wide operating supply voltage(+5[V]~+14.5[V]) |
+5[V]~+14.5[V](single supply), ±2.5[V]~±7.25[V](split supply) |
Input and Output full swing |
Internal phase compensation |
Low supply current |
High large signal voltage gain |
Internal ESD protection : Human body model (HBM) ±4000[V](Typ.) |
Wide temperature range |
-40[℃]~+105[℃] |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 5 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 14.5 |
Channel | 2 |
Circuit Current (Typ.) [mA] | 0.4 |
Input Offset Voltage (Max.) [mV] | 9 |
Input Bias Current (Typ.) [nA] | 0.001 |
Slew Rate (Typ.) [V/µs] | 0.3 |
Input Voltage Range [V] | VSS to VDD |
Output Voltage Range [V] | VSS+0.1 to VDD-0.1 |
Voltage gain (Typ.) [dB] | 95 |
Output current (Typ.) [mA] | 4 |
CMRR (Typ.) [dB] | 60 |
PSRR (Typ.) [dB] | 80 |
GBW (Typ.) [MHz] | 0.6 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 105 |
Package Size [mm] | 5x6.2 (t=1.71) |
Data Sheet |
---|
BD7542SF Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
OP Amp Dual GP ±7.25V/14.5V 8-Pin SOP T/R | Avnet America |
IC, CMOS OP AMP, 14.5V, SOP8 | Farnell |
Where can I find additional details, specifications and documents for a BD7542SF-E2?
Additional datasheets, footprints and schematics for BD7542SF-E2 are listed on our Part Details page. You can also find images and similar parts to BD7542SF-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD7542SF-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD7542SF-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD7542SF-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD7542SF-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD7542SF-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Avnet America and Farnell have stock available or on a lead time for BD7542SF-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD7542SF-E2 often in real-time on the comparison pages.
What if I can't find stock of BD7542SF-E2?
You can fill out our help required form which you can use to request a quote for BD7542SF-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.