Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
No stock
|
Buy Now | |
Future Electronics
from US$0.98
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.79
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
2,403
in stock
|
Buy Now | |
Rutronik
from US$0.64
|
-
|
Buy Now | |
Newark Electronics
from US$0.99
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
element14
from US$1.04
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra low quiescent current: 6μA(Typ) |
Output current capability: 200mA |
Output voltage: 3.3V or 5.0V(Typ) |
High output voltage accuracy: ±2% |
Low saturation voltage by using PMOS output transistor. |
Integrated overcurrent protection to protect the IC from damage caused by output short-circuiting. |
Integrated thermal shutdown to protect the IC from overheating at overload conditions. |
Low ESR ceramic capacitor can be used as output capacitor. |
HTSOP-J8, TO252-3, SOT223-4(F)(SOT223-4, SOT223-4F) 3type package |
Breakdown Voltage(Max.)[V] | 50 |
---|---|
ch | 1 |
Vin(Min.)[V] | 4.37 |
Vin(Max.)[V] | 45 |
Vout (Typ.) [V] | 3.3 |
Vout Precision | ±2.0% |
Iout(Max.)[A] | 0.2 |
Circuit Current[mA] | 0.006 |
Shutdown Function | No |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
I/O Voltage Difference (Typ.)[V] | 0.6(Io=0.2A) |
Ripple Rejection [dB] | 63 |
Load Regulation[mV] | 5(Io=10mA to 200mA ) |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size | 4.9x6 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD733L2EFJ-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
HTSOP-J8 Package Thermal Resistance Information (S) |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO | Future Electronics |
LDO VREG 3.3V 0.2A HTSOP-J8 | Rutronik |
Fixed Ldo Voltage Regulator, 4.37V To 45V, 600Mv Dropout, 3.3Vout, 200Maout, Htsop-8 Rohs Compliant: Yes |Rohm BD733L2EFJ-CE2 | Newark Electronics |
LDO Regulator POS 3.3V 0.2A 8-Pin HTSOP-J Embossed T/R | Avnet America |
LDO, FIXED, 3.3V, 0.2A, HTSOP-8 | element14 |
Where can I find additional details, specifications and documents for a BD733L2EFJ-CE2?
Additional datasheets, footprints and schematics for BD733L2EFJ-CE2 are listed on our Part Details page. You can also find images and similar parts to BD733L2EFJ-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD733L2EFJ-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD733L2EFJ-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD733L2EFJ-CE2 fall under?
The BD733L2EFJ-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD733L2EFJ-CE2 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD733L2EFJ-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD733L2EFJ-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD733L2EFJ-CE2 have stock available?
Authorised distributors including Future Electronics, CoreStaff, Chip One Stop, Rutronik and Newark Electronics have stock available or on a lead time for BD733L2EFJ-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD733L2EFJ-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD733L2EFJ-CE2?
You can fill out our help required form which you can use to request a quote for BD733L2EFJ-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.