Status: | Active |
---|---|
Series: | BD682 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
3,190
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
282,200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
3,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
2,770
in stock
|
Buy Now | |
element14
from US$0.32
|
674
in stock
|
Buy Now | |
Farnell
from US$0.28
|
674
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
356
in stock
|
Buy Now | |
Avnet Silica
-
|
116,950
in stock
|
Buy Now | |
EBV Elektronik
-
|
13,450
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
Good hFE linearity |
Monolithic Darlington configuration with integrated antiparallel collector-emitter diode |
High fT frequency |
BD6xxx Series PNP 80 V 4 A Complementary Power Darlington Transistor - SOT-32 | Future Electronics |
PNP-Darl 100V 4A 40W TO126 | Schukat Electronic |
Trans Darlington PNP 100V 4A SOT32 | RS |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor, Pnp, -100V, -4A, Sot32 | Newark Electronics |
Trans Darlington PNP 100V 4A 3-Pin(3+Tab) SOT-32 Tube | Avnet Silica |
Status: | Unknown |
---|---|
Series: | BD682 |
RoHS: | Compliant |
High DC Current Gain - hFE = 750 (Min) @ IC = 1.5 and 2.0 Adc |
Monolithic Construction |
BD676, 676A, 678, 678A, 680, 680A, 682 are complementary with BD675, 675A, 677, 677A, 679, 679A, 681 |
BD 678, 678A, 680, 680A are equivalent to MJE 700, 701, 702, 703 |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | - |
Power Dissipation Pd | 40W |
DC Collector Current | 4A |
DC Current Gain hFE | 750hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Av Current Ic | 4A |
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Continuous Collector Current Ic Max | 4A |
Current Ic Continuous a Max | 4A |
Current Ic hFE | 1.5A |
Full Power Rating Temperature | 25°C |
Hfe Min | 750 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 40W |
Termination Type | Through Hole |
Transistor Type | Darlington |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
DC Collector Current | -4A |
Power Dissipation Pd | 40W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
DARLINGTON TRANSISTOR, TO-126 | element14 |
Where can I find additional details, specifications and documents for a BD682?
Additional datasheets, footprints and schematics for BD682 are listed on our Part Details page. You can also find images and similar parts to BD682 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD682 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD682 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD682 fall under?
The BD682 is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to BD682 when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD682 you can contact the distributor directly for product support, shipping queries etc.
Is the BD682 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BD682 have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for BD682.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD682 often in real-time on the comparison pages.
What if I can't find stock of BD682?
You can fill out our help required form which you can use to request a quote for BD682 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.