BD681 Power Bipolar by STMicroelectronics

NPN power Darlington transistor


The devices are manufactured in planar base island technology with monolithic Darlington configuration.

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for RS
RS
from US$0.35
300
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.34
68,637
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.27
48,510
in stock
Buy Now
Logo for element14
element14
from US$0.40
48,510
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.38
48,510
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.23
29,000
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.18
8,800
in stock
Buy Now
Logo for Micros
Micros
from US$0.14
2,453
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.46
388
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.18
229
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
74,400
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
8,700
in stock
Buy Now

Features

Good hFE linearity
Monolithic Darlington configuration with integrated antiparallel collector-emitter diode
High fT frequency

Alternative Descriptions

Trans Darlington NPN 100V 4A 3-Pin(3+Tab) SOT-32 Tube | Avnet America
Transistor, Npn, 100V, 4A, Sot32 | Newark Electronics
TRANSISTOR, NPN, 100V, 4A, SOT32 | element14
BD6xxx Series PNP 80 V 4 A Complementary Power Darlington Transistor - SOT-32 | Future Electronics
NPN-Darl 100V 4A 40W TO126 | Schukat Electronic
ST Darlington Transistor, NPN, 100V, 4A, SOT-32 | Distrelec
Trans Darlington NPN 100V 4A SOT32 | RS
Transistor: NPN | Transfer Multisort Elektronik


BD681 Darlington Transistors by ON Semiconductor

Medium Power NPN Darlington Bipolar Power Transistor


The Medium Power NPN Darlington Bipolar Power Transistor is for use as output devices in complementary general-purpose amplifier applications.

Features

High DC Current Gain hFE = 750 (Min) @ IC = 1.5 and 2.0 Adc
Monolithic Construction
BD675, 675A, 677, 677A, 679, 679A, 681 are complementary with BD676, 676A, 678, 678A, 680, 680A, 682
BD677, 677A, 679, 679A are equivalent to MJE 800, 801, 802, 803
Pb-Free Packages are Available

Specifications

Compliance

BD681 Transistors by Multicomp

DARLINGTON TRANSISTOR TO-126

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 100V
Transition Frequency ft -
Power Dissipation Pd 40W
DC Collector Current 4A
DC Current Gain hFE 750hFE
Transistor Case Style TO-225AA
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Av Current Ic 4A
Collector Emitter Saturation Voltage Vce(on) 2.5V
Continuous Collector Current Ic Max 4A
Current Ic Continuous a Max 4A
Current Ic hFE 1.5A
Full Power Rating Temperature 25°C
Hfe Min 750
No. of Transistors 1
Operating Temperature Min -55°C
Power Dissipation Ptot Max 40W
Termination Type Through Hole
Transistor Type Darlington
Voltage Vcbo 100V

BD681 Transistors by Multicomp Pro

TRANSISTOR, NPN, 100V, 4A, SOT32

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 100V
DC Collector Current 4A
Power Dissipation Pd 40W
Transistor Mounting Through Hole
No. of Pins 3Pins
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BD681?

Additional datasheets, footprints and schematics for BD681 are listed on our Part Details page. You can also find images and similar parts to BD681 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BD681 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD681 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BD681 fall under?

The BD681 is listed under Power Transistors > Power Bipolar > Darlingtons.

Can I view similar or alternative parts?

You can view similar parts to BD681 when available in the Darlingtons range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BD681 you can contact the distributor directly for product support, shipping queries etc.

Is the BD681 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for BD681 have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BD681.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BD681 often in real-time on the comparison pages.

What if I can't find stock of BD681?

You can fill out our help required form which you can use to request a quote for BD681 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay