Status: | Active |
---|---|
Series: | BD680 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Future Electronics
from US$0.18
|
31,650
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
4,450
in stock
|
Buy Now | |
element14
from US$0.30
|
1,682
in stock
|
Buy Now | |
Farnell
from US$0.27
|
1,682
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,030
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
325
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
184
in stock
|
Buy Now | |
Kruse
-
|
29,047
in stock
|
Buy Now | |
Avnet Silica
-
|
5,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,500
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Rapid Electronics
from US$0.06
|
-
|
Buy Now |
Good hFE linearity |
Monolithic Darlington configuration with integrated antiparallel collector-emitter diode |
High fT frequency |
BD6xxx Series PNP 80 V 4 A Complementary Power Darlington Transistor - SOT-32 | Future Electronics |
PNP-Darl 80V 4A 40W TO126 | Schukat Electronic |
Trans, Pnp, 60V, 4A, 150Deg C, 40W | Newark Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
ST Darlington Transistor, PNP, 80V, 4A, SOT-32 | Distrelec |
TRAN BD680/DARL. /PNP/TO126 | Kruse |
Trans Darlington PNP 80V 4A 3-Pin(3+Tab) SOT-32 Tube | Avnet Silica |
Trans Darlington PNP 80V 4A SOT32 | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -80V |
Transition Frequency ft | - |
Power Dissipation Pd | 40W |
DC Collector Current | -4A |
DC Current Gain hFE | 750hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Av Current Ic | 4A |
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Continuous Collector Current Ic Max | 4A |
Current Ic Continuous a Max | 4A |
Current Ic hFE | 1.5A |
Full Power Rating Temperature | 25°C |
Hfe Min | 750 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 40W |
Termination Type | Through Hole |
Transistor Type | Darlington |
Voltage Vcbo | 80V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | Yes |
---|
DARLINGTON TRANSISTOR, TO-126 | element14 |
Where can I find additional details, specifications and documents for a BD680?
Additional datasheets, footprints and schematics for BD680 are listed on our Part Details page. You can also find images and similar parts to BD680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD680 fall under?
The BD680 is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to BD680 when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD680 you can contact the distributor directly for product support, shipping queries etc.
Is the BD680 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BD680 have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, element14, Farnell and Newark Electronics have stock available or on a lead time for BD680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD680 often in real-time on the comparison pages.
What if I can't find stock of BD680?
You can fill out our help required form which you can use to request a quote for BD680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.