Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | - |
Power Dissipation Pd | 40W |
DC Collector Current | 4A |
DC Current Gain hFE | 750hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 2.8V |
Current Ic Continuous a Max | 2A |
Hfe Min | 750 |
Termination Type | Through Hole |
Transistor Type | Power Bipolar |
Trans Darlington NPN 80V 4A 3-Pin(3+Tab) TO-126 Rail | Avnet America |
TRANSISTOR, NPN, 4A, 80V, TO-126 | Farnell |
Where can I find additional details, specifications and documents for a BD679ASTU?
Additional datasheets, footprints and schematics for BD679ASTU are listed on our Part Details page. You can also find images and similar parts to BD679ASTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD679ASTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD679ASTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD679ASTU fall under?
The BD679ASTU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD679ASTU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD679ASTU you can contact the distributor directly for product support, shipping queries etc.
Is the BD679ASTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD679ASTU have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for BD679ASTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD679ASTU often in real-time on the comparison pages.
What if I can't find stock of BD679ASTU?
You can fill out our help required form which you can use to request a quote for BD679ASTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.