Status: | Active |
---|---|
Series: | BD679A |
RoHS: | Compliant |
High DC Current Gain hFE = 750 (Min) @ IC = 1.5 and 2.0 Adc |
Monolithic Construction |
BD675, 675A, 677, 677A, 679, 679A, 681 are complementary with BD676, 676A, 678, 678A, 680, 680A, 682 |
BD677, 677A, 679, 679A are equivalent to MJE 800, 801, 802, 803 |
Pb-Free Packages are Available |
Description | BD679A |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 4 |
V(BR)CEO Min (V) | 80 |
VCE(sat) Max (V) | 2.8 |
hFE Min (k) | 0.75 |
hFE Max (k) | - |
fT Min (MHz) | - |
Package Type | TO-126-3 |
Transistor,bjt,darlington,npn,80V V(Br)Ceo,4A I(C),to-126 Rohs Compliant: Yes |Onsemi BD679AS | Newark Electronics |
NPN 40 W 80 V 4 A Through Hole Epitaxial Silicon Transistor - TO-126 | Future Electronics |
Trans Darlington NPN 80V 4A 3-Pin(3+Tab) TO-126 Bulk | Avnet America |
TRANSISTOR, NPN | Farnell |
Where can I find additional details, specifications and documents for a BD679AS?
Additional datasheets, footprints and schematics for BD679AS are listed on our Part Details page. You can also find images and similar parts to BD679AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD679AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD679AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD679AS fall under?
The BD679AS is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD679AS when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD679AS you can contact the distributor directly for product support, shipping queries etc.
Is the BD679AS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD679AS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for BD679AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD679AS often in real-time on the comparison pages.
What if I can't find stock of BD679AS?
You can fill out our help required form which you can use to request a quote for BD679AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.